CAP CER 0.018UF 1KV C0G/NP0 1210
CAP CER 0.018UF 1KV C0G/NP0 1210
CAP CER 0.018UF 1KV C0G/NP0 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRM32E5C3A183FWAALCT-ND | 490-GRM32E5C3A183FWAALDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0180 microF | 0.0180 microF |