Murata Power Solutions Ceramic Capacitors GRM32DR73A223KW01L

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3502-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3502-2-ND
Ceramic Capacitors 490-3502-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3502-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3502-6-ND
Ceramic Capacitors 490-3502-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3502-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3502-1-ND
Ceramic Capacitors 490-3502-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 1KV Capacitor
60-GRM32DR73A223KW01L
0.022UF 1KV Capacitor 60-GRM32DR73A223KW01L
CAP CER 0.022UF 1KV X7R 1210 Product overview: GRM32DR73A223KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR73A223KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 1KV X7R 1210 Product overview: GRM32DR73A223KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR73A223KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata - 31Y1771 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata
31Y1771
Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata 31Y1771
Multilayer Ceramic Capacitor, GRM Series, 0.022 F, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.022 F, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM32DR73A223KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR73A223KW01L
Ceramic Capacitors GRM32DR73A223KW01L
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3502-2-ND 490-3502-6-ND 60-GRM32DR73A223KW01L 31Y1771 GRM32DR73A223KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.022UF 1KV Capacitor Multilayer Ceramic Capacitor, Grm Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details