Murata Electronics Ceramic Capacitors GRM32DR71E106KA12L

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1867-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1867-2-ND
Ceramic Capacitors 490-1867-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1867-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1867-6-ND
Ceramic Capacitors 490-1867-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1867-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1867-1-ND
Ceramic Capacitors 490-1867-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM32DR71E106KA12L
10UF 25V Capacitor 60-GRM32DR71E106KA12L
CAP CER 10UF 25V X7R 1210 Product overview: GRM32DR71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR71E106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: GRM32DR71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR71E106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X7R, 1210; Capacitance Murata - 14T3400 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X7R, 1210; Capacitance Murata
14T3400
Ceramic Capacitor, 10Uf, 25V, X7R, 1210; Capacitance Murata 14T3400
CERAMIC CAPACITOR, 10UF, 25V, X7R, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X7R, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM32DR71E106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32DR71E106KA12L
Ceramic Capacitors GRM32DR71E106KA12L
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32DR71E106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32DR71E106KA12L
25V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1867-2-ND 490-1867-6-ND 60-GRM32DR71E106KA12L 14T3400 GRM32DR71E106KA12L GRM32DR71E106KA12L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitor, 10Uf, 25V, X7R, 1210; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details