Murata Electronics Ceramic Capacitors GRM32DR60J336ME19L

Description
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3389-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3389-6-ND
Ceramic Capacitors 490-3389-6-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3389-2-ND
Ceramic Capacitors 490-3389-2-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3389-1-ND
Ceramic Capacitors 490-3389-1-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
33UF 6.3V Capacitor
60-GRM32DR60J336ME19L
33UF 6.3V Capacitor 60-GRM32DR60J336ME19L
CAP CER 33UF 6.3V X5R 1210 Product overview: GRM32DR60J336ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR60J336ME19 L can be used for catalog matching and distributor lookup.

CAP CER 33UF 6.3V X5R 1210 Product overview: GRM32DR60J336ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32DR60J336ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 33UF 6.3V 20% X5R 1210 - GRM32DR60J336ME19L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CAP CER 33UF 6.3V 20% X5R 1210
GRM32DR60J336ME19L
CAP CER 33UF 6.3V 20% X5R 1210 GRM32DR60J336ME19L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3389-6-ND 490-3389-2-ND 60-GRM32DR60J336ME19L GRM32DR60J336ME19L
Product Name Ceramic Capacitors Ceramic Capacitors 33UF 6.3V Capacitor CAP CER 33UF 6.3V 20% X5R 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details