Murata Electronics Ceramic Capacitors GRM32D5C3A822GWA1K

Description
CAP CER 8200PF 1KV C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 8200PF 1KV C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32D5C3A822GWA1KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 1KV C0G/NP0 1210

CAP CER 8200PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32D5C3A822GWA1KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 1KV C0G/NP0 1210

CAP CER 8200PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32D5C3A822GWA1KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8200PF 1KV C0G/NP0 1210

CAP CER 8200PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - GRM32D5C3A822GWA1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32D5C3A822GWA1K
Ceramic Capacitors GRM32D5C3A822GWA1K
CAP MLCC 8200PF 1KV C0G 1210

CAP MLCC 8200PF 1KV C0G 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32D5C3A822GWA1KCT-ND 490-GRM32D5C3A822GWA1KDKR-ND GRM32D5C3A822GWA1K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details