Murata Electronics 220PF 2KV Capacitor GRM32B7U3D221JW31L

Description
CAP CER 220PF 2KV U2J 1210 Product overview: GRM32B7U3D221JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32B7U3D221JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 2KV U2J 1210 Product overview: GRM32B7U3D221JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32B7U3D221JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 2KV Capacitor
60-GRM32B7U3D221JW31L
220PF 2KV Capacitor 60-GRM32B7U3D221JW31L
CAP CER 220PF 2KV U2J 1210 Product overview: GRM32B7U3D221JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32B7U3D221JW31 L can be used for catalog matching and distributor lookup.

CAP CER 220PF 2KV U2J 1210 Product overview: GRM32B7U3D221JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32B7U3D221JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1061003-GRM32B7U3D221JW31L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061003-GRM32B7U3D221JW31L
Capacitors - Ceramic Capacitors 1061003-GRM32B7U3D221JW31L
Win Source Part Number: 1061003-GRM32B7U3D22 1JW31L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 2000V (2kV) Temperature Coefficient: U2J Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): C1210C221JDGAC7800; GRM21A7U2E221JW31D; GCM21A7U2E221JX01D; GRM31A7U2J221JW31D; GCM31A7U2J221JX01D; GCM31A7U3A221JX01D; GRM21A7U2D221JW31D; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8350-2,490-8350- 1,GRM32B7U3D221JW31L -ND,490-8350-6 Base Product Number: GRM32B7U3D

Win Source Part Number: 1061003-GRM32B7U3D221JW31L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: U2J
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): C1210C221JDGAC7800; GRM21A7U2E221JW31D; GCM21A7U2E221JX01D; GRM31A7U2J221JW31D; GCM31A7U2J221JX01D; GCM31A7U3A221JX01D; GRM21A7U2D221JW31D;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8350-2,490-8350-1,GRM32B7U3D221JW31L-ND,490-8350-6
Base Product Number: GRM32B7U3D

Buy Now Datasheet
Ceramic Capacitors - 490-8350-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8350-2-ND
Ceramic Capacitors 490-8350-2-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8350-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8350-1-ND
Ceramic Capacitors 490-8350-1-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8350-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8350-6-ND
Ceramic Capacitors 490-8350-6-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32B7U3D221JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32B7U3D221JW31L
Ceramic Capacitors GRM32B7U3D221JW31L
CAP CER 220PF 2KV U2J 1210

CAP CER 220PF 2KV U2J 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32B7U3D221JW31L 1061003-GRM32B7U3D221JW31L 490-8350-2-ND 490-8350-6-ND GRM32B7U3D221JW31L
Product Name 220PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details