Murata Electronics Ceramic Capacitors - GRM31MR71H684KA88L GRM31MR71H684KA88L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919849-GRM31MR71H684 KA88L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6528-6, 490-6528-1, 490-6528-2, GRM31MR71H684KA88L-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919849-GRM31MR71H684 KA88L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6528-6, 490-6528-1, 490-6528-2, GRM31MR71H684KA88L-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MR71H684KA88L - 919849-GRM31MR71H684KA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR71H684KA88L
919849-GRM31MR71H684KA88L
Ceramic Capacitors - GRM31MR71H684KA88L 919849-GRM31MR71H684KA88L
Manufacturer: Murata Electronics North America Win Source Part Number: 919849-GRM31MR71H684 KA88L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM31MR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6528-6, 490-6528-1, 490-6528-2, GRM31MR71H684KA88L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919849-GRM31MR71H684KA88L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM31MR71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6528-6, 490-6528-1, 490-6528-2, GRM31MR71H684KA88L-ND

Buy Now Datasheet
Singapore, Singapore
0.68UF 50V Capacitor
60-GRM31MR71H684KA88L
0.68UF 50V Capacitor 60-GRM31MR71H684KA88L
CAP CER 0.68UF 50V X7R 1206 Product overview: GRM31MR71H684KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H684KA88 L can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 1206 Product overview: GRM31MR71H684KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H684KA88L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6528-1-ND
Ceramic Capacitors 490-6528-1-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6528-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6528-6-ND
Ceramic Capacitors 490-6528-6-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6528-2-ND
Ceramic Capacitors 490-6528-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31MR71H684KA88L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31MR71H684KA88L
50V 680nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 680nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR71H684KA88L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71H684KA88L
Ceramic Capacitors GRM31MR71H684KA88L
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919849-GRM31MR71H684KA88L 60-GRM31MR71H684KA88L 490-6528-1-ND 490-6528-6-ND GRM31MR71H684KA88L GRM31MR71H684KA88L
Product Name Ceramic Capacitors - GRM31MR71H684KA88L 0.68UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details