Manufacturer: Murata Electronics North America
Win Source Part Number: 723687-GRM31MR71H474
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.049" (1.25mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
CAP CER 0.47UF 50V X7R 1206 Product overview: GRM31MR71H474KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H474KA01
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.47UF 50V X7R 1206
50V 470nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.47UF 50V X7R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 723687-GRM31MR71H474KA01K | 60-GRM31MR71H474KA01K | 490-14757-2-ND | GRM31MR71H474KA01K | GRM31MR71H474KA01K | GRM31MR71H474KA01K |
| Product Name | Ceramic Capacitors - GRM31MR71H474KA01K | 0.47UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |