Murata Power Solutions Ceramic Capacitors GRM31MR71H105KA88L

Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6527-2-ND
Ceramic Capacitors 490-6527-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GRM31MR71H105KA88L
1UF 50V Capacitor 60-GRM31MR71H105KA88L
CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 1206 Product overview: GRM31MR71H105KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71H105KA88L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR71H105KA88L - 1041842-GRM31MR71H105KA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR71H105KA88L
1041842-GRM31MR71H105KA88L
Ceramic Capacitors - GRM31MR71H105KA88L 1041842-GRM31MR71H105KA88L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041842-GRM31MR71H10 5KA88L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041842-GRM31MR71H105KA88L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71H105KA88L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71H105KA88L
Ceramic Capacitors GRM31MR71H105KA88L
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6527-2-ND 60-GRM31MR71H105KA88L 1041842-GRM31MR71H105KA88L GRM31MR71H105KA88L
Product Name Ceramic Capacitors 1UF 50V Capacitor Ceramic Capacitors - GRM31MR71H105KA88L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details