Murata Power Solutions 1UF 25V Capacitor GRM31MR71E105KA01L

Description
CAP CER 1UF 25V X7R 1206 Product overview: GRM31MR71E105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71E105KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V X7R 1206 Product overview: GRM31MR71E105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71E105KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-GRM31MR71E105KA01L
1UF 25V Capacitor 60-GRM31MR71E105KA01L
CAP CER 1UF 25V X7R 1206 Product overview: GRM31MR71E105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71E105KA01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 1206 Product overview: GRM31MR71E105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR71E105KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31MR71E105KA01L - 850785-GRM31MR71E105KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR71E105KA01L
850785-GRM31MR71E105KA01L
Ceramic Capacitors - GRM31MR71E105KA01L 850785-GRM31MR71E105KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 850785-GRM31MR71E105 KA01L Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM31MR71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5860-2, 490-5860-1, GRM31MR71E105KA01L-N D, 490-5860-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850785-GRM31MR71E105KA01L
Series: GRM
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM31MR71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5860-2, 490-5860-1, GRM31MR71E105KA01L-ND, 490-5860-6

Buy Now Datasheet
Ceramic Capacitors - 490-5860-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5860-6-ND
Ceramic Capacitors 490-5860-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5860-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5860-1-ND
Ceramic Capacitors 490-5860-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5860-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5860-2-ND
Ceramic Capacitors 490-5860-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31MR71E105KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31MR71E105KA01L
Ceramic Capacitors GRM31MR71E105KA01L
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31MR71E105KA01L 850785-GRM31MR71E105KA01L 490-5860-6-ND 490-5860-1-ND GRM31MR71E105KA01L
Product Name 1UF 25V Capacitor Ceramic Capacitors - GRM31MR71E105KA01L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX330K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details