Murata Power Solutions Ceramic Capacitors - GRM31MR11E225KA93L GRM31MR11E225KA93L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061093-GRM31MR11E22 5KA93L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): GRM31MR71E225KA93L; CC1206KKX7R8BB225; GRM31MR71E225KA93K; C1206C225K3RACTU; TMK316B7225KL-T; C3216X5R1E225K160AA; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061093-GRM31MR11E22 5KA93L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): GRM31MR71E225KA93L; CC1206KKX7R8BB225; GRM31MR71E225KA93K; C1206C225K3RACTU; TMK316B7225KL-T; C3216X5R1E225K160AA; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MR11E225KA93L - 1061093-GRM31MR11E225KA93L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MR11E225KA93L
1061093-GRM31MR11E225KA93L
Ceramic Capacitors - GRM31MR11E225KA93L 1061093-GRM31MR11E225KA93L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061093-GRM31MR11E22 5KA93L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): GRM31MR71E225KA93L; CC1206KKX7R8BB225; GRM31MR71E225KA93K; C1206C225K3RACTU; TMK316B7225KL-T; C3216X5R1E225K160AA; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061093-GRM31MR11E225KA93L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Alternative Parts (Cross-Reference): GRM31MR71E225KA93L; CC1206KKX7R8BB225; GRM31MR71E225KA93K; C1206C225K3RACTU; TMK316B7225KL-T; C3216X5R1E225K160AA;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 2.2uF 25V Capacitor
60-GRM31MR11E225KA93L
SMD 2.2uF 25V Capacitor 60-GRM31MR11E225KA93L
Cap Ceramic 2.2uF 25V R 10% Pad SMD 1206 125°C T/R Product overview: GRM31MR11E225KA93L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR11E225KA93 L can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 25V R 10% Pad SMD 1206 125°C T/R Product overview: GRM31MR11E225KA93L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MR11E225KA93L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061093-GRM31MR11E225KA93L 60-GRM31MR11E225KA93L
Product Name Ceramic Capacitors - GRM31MR11E225KA93L SMD 2.2uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details