Murata Power Solutions Ceramic Capacitors - GRM31MB11E224KA01L GRM31MB11E224KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969903-GRM31MB11E224 KA01L Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969903-GRM31MB11E224 KA01L Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31MB11E224KA01L - 969903-GRM31MB11E224KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31MB11E224KA01L
969903-GRM31MB11E224KA01L
Ceramic Capacitors - GRM31MB11E224KA01L 969903-GRM31MB11E224KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969903-GRM31MB11E224 KA01L Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Thickness: 1.15 mm Height: 1.15 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969903-GRM31MB11E224KA01L
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Thickness: 1.15 mm
Height: 1.15 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 0.22uF 25V Capacitor
60-GRM31MB11E224KA01L
SMD 0.22uF 25V Capacitor 60-GRM31MB11E224KA01L
Cap Ceramic 0.22uF 25V B 10% Pad SMD 1206 85C T/R Product overview: GRM31MB11E224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB11E224KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 25V B 10% Pad SMD 1206 85C T/R Product overview: GRM31MB11E224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31MB11E224KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 969903-GRM31MB11E224KA01L 60-GRM31MB11E224KA01L
Product Name Ceramic Capacitors - GRM31MB11E224KA01L SMD 0.22uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M100H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details