Murata Electronics Ceramic Capacitors GRM31M7U1H913JA01L

Description
0.091µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.091µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31M7U1H913JA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31M7U1H913JA01L-ND
Ceramic Capacitors GRM31M7U1H913JA01L-ND
0.091µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.091µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31M7U1H913JA01L
CAP CER 0.091UF 50V U2J 1206

CAP CER 0.091UF 50V U2J 1206

Supplier's Site
Ceramic Capacitors - GRM31M7U1H913JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31M7U1H913JA01L
Ceramic Capacitors GRM31M7U1H913JA01L
CAP CER 0.091UF 50V U2J 1206

CAP CER 0.091UF 50V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM31M7U1H913JA01L-ND GRM31M7U1H913JA01L GRM31M7U1H913JA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0910 microF 0.0910 microF 0.0910 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers