Murata Electronics Ceramic Capacitors GRM31M7U1H104JA01L

Description
0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6524-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6524-2-ND
Ceramic Capacitors 490-6524-2-ND
0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6524-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6524-6-ND
Ceramic Capacitors 490-6524-6-ND
0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6524-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6524-1-ND
Ceramic Capacitors 490-6524-1-ND
0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31M7U1H104JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31M7U1H104JA01L
Ceramic Capacitors GRM31M7U1H104JA01L
CAP CER 0.1UF 50V U2J 1206

CAP CER 0.1UF 50V U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31M7U1H104JA01L
CAP CER 0.1UF 50V U2J 1206

CAP CER 0.1UF 50V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6524-2-ND 490-6524-6-ND GRM31M7U1H104JA01L GRM31M7U1H104JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 2002-102MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers