0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Murata GRM31M5C1H473JA01L
Murata GRM31M5C1H473JA01L
Murata GRM31M5C1H473JA01L
CAP CER 0.047UF 50V C0G/NP0 1206 Product overview: GRM31M5C1H473JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C1H473JA01
CAP, 0.047µF, 50V, 5%, C0G/NP0, 1206; Capacitance:47000pF;
CAP, 0.047µF, 50V, 5%, C0G/NP0, 1206; Capacitance:47000pF;
50V 47nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.047UF 50V C0G/NP0 1206
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1764-1-ND | 490-1764-6-ND | 6242660 | 6242660P | 60-GRM31M5C1H473JA01L | 11AC3241 | GRM31M5C1H473JA01L | GRM31M5C1H473JA01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.047UF 50V Capacitor | Cap, 0.047Μf, 50V, 5%, C0G/np0, 1206; Capacitance Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |