Murata Electronics Ceramic Capacitors GRM31M5C1H393JA01L

Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3358-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3358-1-ND
Ceramic Capacitors 490-3358-1-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3358-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3358-2-ND
Ceramic Capacitors 490-3358-2-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3358-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3358-6-ND
Ceramic Capacitors 490-3358-6-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329978-GRM31M5C1H393JA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329978-GRM31M5C1H393JA01L
Capacitors - Ceramic Capacitors 1329978-GRM31M5C1H393JA01L
Manufacturer: Murata Electronics Win Source Part Number: 1329978-GRM31M5C1H39 3JA01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.039 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.049" (1.25mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3358-6,490-3358- 2,490-3358-1 Base Product Number: GRM31M5C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329978-GRM31M5C1H393JA01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.039 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.049" (1.25mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3358-6,490-3358-2,490-3358-1
Base Product Number: GRM31M5C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.039UF 50V Capacitor
60-GRM31M5C1H393JA01L
0.039UF 50V Capacitor 60-GRM31M5C1H393JA01L
CAP CER 0.039UF 50V C0G/NP0 1206 Product overview: GRM31M5C1H393JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C1H393JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.039UF 50V C0G/NP0 1206 Product overview: GRM31M5C1H393JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31M5C1H393JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31M5C1H393JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31M5C1H393JA01L
Ceramic Capacitors GRM31M5C1H393JA01L
CAP CER 0.039UF 50V C0G/NP0 1206

CAP CER 0.039UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3358-1-ND 490-3358-6-ND 1329978-GRM31M5C1H393JA01L 60-GRM31M5C1H393JA01L GRM31M5C1H393JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.039UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers