Murata Electronics 4.7UF 100V Capacitor GRM31CZ72A475KE11L

Description
CAP CER 4.7UF 100V X7R 1206 Product overview: GRM31CZ72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ72A475KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R 1206 Product overview: GRM31CZ72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ72A475KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 100V Capacitor
60-GRM31CZ72A475KE11L
4.7UF 100V Capacitor 60-GRM31CZ72A475KE11L
CAP CER 4.7UF 100V X7R 1206 Product overview: GRM31CZ72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ72A475KE11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7R 1206 Product overview: GRM31CZ72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CZ72A475KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763780
MLCCs - Multilayer Ceramic Capacitors 2763780
Murata GRM31CZ72A475KE11L

Murata GRM31CZ72A475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763781P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763781P
MLCCs - Multilayer Ceramic Capacitors 2763781P
Murata GRM31CZ72A475KE11L

Murata GRM31CZ72A475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763781
MLCCs - Multilayer Ceramic Capacitors 2763781
Murata GRM31CZ72A475KE11L

Murata GRM31CZ72A475KE11L

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CZ72A475KE11LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CZ72A475KE11LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CZ72A475KE11LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM31CZ72A475KE11L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31CZ72A475KE11L
Capacitors - Ceramic Capacitors GRM31CZ72A475KE11L
CAP CER 4.7UF 100V X7R 1206

CAP CER 4.7UF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - GRM31CZ72A475KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CZ72A475KE11L
Ceramic Capacitors GRM31CZ72A475KE11L
CAP CER 4.7UF 100V X7R 1206

CAP CER 4.7UF 100V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CZ72A475KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CZ72A475KE11L
100V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CZ72A475KE11L 2763780 490-GRM31CZ72A475KE11LTR-ND 490-GRM31CZ72A475KE11LDKR-ND GRM31CZ72A475KE11L GRM31CZ72A475KE11L GRM31CZ72A475KE11L
Product Name 4.7UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details