Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31CR72E104KW03L

Description
Murata GRM31CR72E104KW03L
Request a Quote Datasheet
Description
Murata GRM31CR72E104KW03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236593
MLCCs - Multilayer Ceramic Capacitors 7236593
Murata GRM31CR72E104KW03L

Murata GRM31CR72E104KW03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236593P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236593P
MLCCs - Multilayer Ceramic Capacitors 7236593P
Murata GRM31CR72E104KW03L

Murata GRM31CR72E104KW03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449056 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449056
MLCCs - Multilayer Ceramic Capacitors 1449056
Murata GRM31CR72E104KW03L

Murata GRM31CR72E104KW03L

Supplier's Site
Ceramic Capacitors - 490-3542-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3542-1-ND
Ceramic Capacitors 490-3542-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3542-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3542-6-ND
Ceramic Capacitors 490-3542-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3542-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3542-2-ND
Ceramic Capacitors 490-3542-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CR72E104KW03L - 806731-GRM31CR72E104KW03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR72E104KW03L
806731-GRM31CR72E104KW03L
Ceramic Capacitors - GRM31CR72E104KW03L 806731-GRM31CR72E104KW03L
Manufacturer: Murata Electronics Win Source Part Number: 806731-GRM31CR72E104 KW03L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 806731-GRM31CR72E104KW03L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.1UF 250V Capacitor
60-GRM31CR72E104KW03L
0.1UF 250V Capacitor 60-GRM31CR72E104KW03L
CAP CER 0.1UF 250V X7R 1206 Product overview: GRM31CR72E104KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR72E104KW03 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7R 1206 Product overview: GRM31CR72E104KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR72E104KW03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR72E104KW03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR72E104KW03L
250V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR72E104KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR72E104KW03L
Ceramic Capacitors GRM31CR72E104KW03L
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236593 7236593P 490-3542-1-ND 490-3542-6-ND 806731-GRM31CR72E104KW03L 60-GRM31CR72E104KW03L GRM31CR72E104KW03L GRM31CR72E104KW03L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31CR72E104KW03L 0.1UF 250V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details