Murata Electronics Ceramic Capacitors - GRM31CR71H475MA12L GRM31CR71H475MA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919846-GRM31CR71H475 MA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31CR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6522-1, 490-6522-2, 490-6522-6, GRM31CR71H475MA12L-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919846-GRM31CR71H475 MA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31CR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6522-1, 490-6522-2, 490-6522-6, GRM31CR71H475MA12L-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CR71H475MA12L - 919846-GRM31CR71H475MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR71H475MA12L
919846-GRM31CR71H475MA12L
Ceramic Capacitors - GRM31CR71H475MA12L 919846-GRM31CR71H475MA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 919846-GRM31CR71H475 MA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31CR71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6522-1, 490-6522-2, 490-6522-6, GRM31CR71H475MA12L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919846-GRM31CR71H475MA12L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31CR71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6522-1, 490-6522-2, 490-6522-6, GRM31CR71H475MA12L-ND

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM31CR71H475MA12L
4.7UF 50V Capacitor 60-GRM31CR71H475MA12L
CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475MA12 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1206 Product overview: GRM31CR71H475MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71H475MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6522-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6522-6-ND
Ceramic Capacitors 490-6522-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6522-2-ND
Ceramic Capacitors 490-6522-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6522-1-ND
Ceramic Capacitors 490-6522-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919846-GRM31CR71H475MA12L 60-GRM31CR71H475MA12L 490-6522-6-ND 490-6522-2-ND
Product Name Ceramic Capacitors - GRM31CR71H475MA12L 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details