10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 10UF 25V X7R 1206 Product overview: GRM31CR71E106KA12K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71E106KA12
Murata GRM31CR71E106KA12K
Murata GRM31CR71E106KA12K
Murata GRM31CR71E106KA12K
CAP CER 10UF 25V X7R 1206
CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14678-2-ND | 490-14678-6-ND | 60-GRM31CR71E106KA12K | 2608829P | GRM31CR71E106KA12K | 92AH5206 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 25V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |