Murata Electronics Ceramic Capacitors GRM31CR71C106MAC7L

Description
CAP CER 10UF 16V X7R 1206
Request a Quote Datasheet
Description
CAP CER 10UF 16V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR71C106MAC7LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR71C106MAC7LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR71C106MAC7LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CR71C106MAC7LDKR-ND 490-GRM31CR71C106MAC7LCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details