Murata Power Solutions Ceramic Capacitors GRM31CR71A475KA01L

Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1805-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1805-2-ND
Ceramic Capacitors 490-1805-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CR71A475KA01L - 1041833-GRM31CR71A475KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR71A475KA01L
1041833-GRM31CR71A475KA01L
Ceramic Capacitors - GRM31CR71A475KA01L 1041833-GRM31CR71A475KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041833-GRM31CR71A47 5KA01L Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041833-GRM31CR71A475KA01L
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM31CR71A475KA01L
4.7UF 10V Capacitor 60-GRM31CR71A475KA01L
CAP CER 4.7UF 10V X7R 1206 Product overview: GRM31CR71A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71A475KA01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7R 1206 Product overview: GRM31CR71A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR71A475KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 4.7Uf 10V, X7R, 10%, 1206; Capacitance Murata - 97K0652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4.7Uf 10V, X7R, 10%, 1206; Capacitance Murata
97K0652
Capacitor, Ceramic, 4.7Uf 10V, X7R, 10%, 1206; Capacitance Murata 97K0652
CAPACITOR, CERAMIC, 4.7UF 10V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR, CERAMIC, 4.7UF 10V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM31CR71A475KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR71A475KA01L
Ceramic Capacitors GRM31CR71A475KA01L
CAP CER 4.7UF 10V X7R 1206

CAP CER 4.7UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1805-2-ND 1041833-GRM31CR71A475KA01L 60-GRM31CR71A475KA01L 97K0652 GRM31CR71A475KA01L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM31CR71A475KA01L 4.7UF 10V Capacitor Capacitor, Ceramic, 4.7Uf 10V, X7R, 10%, 1206; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers