Murata Electronics Ceramic Capacitors GRM31CR70J226KE19K

Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR70J226KE19KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR70J226KE19KCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR70J226KE19KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CR70J226KE19KTR-ND 490-GRM31CR70J226KE19KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details