Murata Electronics Ceramic Capacitors - GRM31CR61H106MA12L GRM31CR61H106MA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919845-GRM31CR61H106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31CR61H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10756-6, 490-10756-1, GRM31CR61H106MA12L-N D, 490-10756-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919845-GRM31CR61H106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31CR61H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10756-6, 490-10756-1, GRM31CR61H106MA12L-N D, 490-10756-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CR61H106MA12L - 919845-GRM31CR61H106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CR61H106MA12L
919845-GRM31CR61H106MA12L
Ceramic Capacitors - GRM31CR61H106MA12L 919845-GRM31CR61H106MA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 919845-GRM31CR61H106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31CR61H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10756-6, 490-10756-1, GRM31CR61H106MA12L-N D, 490-10756-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919845-GRM31CR61H106MA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM31CR61H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10756-6, 490-10756-1, GRM31CR61H106MA12L-ND, 490-10756-2

Buy Now Datasheet
Ceramic Capacitors - 490-10756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10756-2-ND
Ceramic Capacitors 490-10756-2-ND
10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
60-GRM31CR61H106MA12L
10UF 50V Capacitor 60-GRM31CR61H106MA12L
CAP CER 10UF 50V X5R 1206 Product overview: GRM31CR61H106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61H106MA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 1206 Product overview: GRM31CR61H106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61H106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, X5R, 10Uf, 50V, 1206; Ceramic Capacitor Case Murata - 96Y9290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 10Uf, 50V, 1206; Ceramic Capacitor Case Murata
96Y9290
Cap, Mlcc, X5R, 10Uf, 50V, 1206; Ceramic Capacitor Case Murata 96Y9290
CAP, MLCC, X5R, 10UF, 50V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, MLCC, X5R, 10UF, 50V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR61H106MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61H106MA12L
Ceramic Capacitors GRM31CR61H106MA12L
CAP CER 10UF 50V X5R 1206

CAP CER 10UF 50V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CR61H106MA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CR61H106MA12L
10uF ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10uF ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919845-GRM31CR61H106MA12L 490-10756-2-ND 60-GRM31CR61H106MA12L 96Y9290 GRM31CR61H106MA12L GRM31CR61H106MA12L
Product Name Ceramic Capacitors - GRM31CR61H106MA12L Ceramic Capacitors 10UF 50V Capacitor Cap, Mlcc, X5R, 10Uf, 50V, 1206; Ceramic Capacitor Case Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers