Murata Electronics Ceramic Capacitors GRM31CR61A476KE15K

Description
CAP CER 47UF 10V X5R 1206
Request a Quote Datasheet
Description
CAP CER 47UF 10V X5R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR61A476KE15KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61A476KE15KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR61A476KE15KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CR61A476KE15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR61A476KE15K
Ceramic Capacitors GRM31CR61A476KE15K
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31CR61A476KE15KDKR-ND 490-GRM31CR61A476KE15KCT-ND GRM31CR61A476KE15K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers