Murata Power Solutions Ceramic Capacitors GRM31CR61A226ME19L

Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4738-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4738-2-ND
Ceramic Capacitors 490-4738-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Electronic Surplus - GRM31CR61A226ME19L - 1177586-GRM31CR61A226ME19L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GRM31CR61A226ME19L
1177586-GRM31CR61A226ME19L
Electronic Surplus - GRM31CR61A226ME19L 1177586-GRM31CR61A226ME19L
Manufacturer: Murata Electronics North America Win Source Part Number: 1177586-GRM31CR61A22 6ME19L Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ams.com Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177586-GRM31CR61A226ME19L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.ams.com
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
22UF 10V Capacitor
60-GRM31CR61A226ME19L
22UF 10V Capacitor 60-GRM31CR61A226ME19L
CAP CER 22UF 10V X5R 1206 Product overview: GRM31CR61A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A226ME19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1206 Product overview: GRM31CR61A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR61A226ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-4738-2-ND 1177586-GRM31CR61A226ME19L 60-GRM31CR61A226ME19L
Product Name Ceramic Capacitors Electronic Surplus - GRM31CR61A226ME19L 22UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details