Murata Electronics Ceramic Capacitors GRM31CR60G107MEA8L

Description
100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CR60G107MEA8LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR60G107MEA8LCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CR60G107MEA8LTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31CR60G107MEA8LDKR-ND 490-GRM31CR60G107MEA8LCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details