Murata Electronics Ceramic Capacitors GRM31CR60E227ME11L

Description
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote
Description
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM31CR60E227ME11 is a multilayer ceramic capacitor (MLCC) with a capacitance of 220µF and a rated voltage of 2.5V. It features a capacitance tolerance of ±20% and is characterized by an X5R dielectric, which allows for stable capacitance over a temperature range of -55°C to 85°C. The capacitor is packaged in a 1206 case size (3.2mm x 1.6mm x 1.6mm) and has a typical mass of 64mg. It is suitable for applications requiring reliable performance in a wide temperature range. The product is RoHS compliant and is available in embossed taping for automated assembly, with minimum order quantities of 2000 pieces for oÜ180mm reels and 6000 pieces for oÜ330mm reels.

Datasheet Summary
Powered by GS/AI

The Murata GRM31CR60E227ME11 is a multilayer ceramic capacitor (MLCC) with a capacitance of 220µF and a rated voltage of 2.5V. It features a capacitance tolerance of ±20% and is characterized by an X5R dielectric, which allows for stable capacitance over a temperature range of -55°C to 85°C. The capacitor is packaged in a 1206 case size (3.2mm x 1.6mm x 1.6mm) and has a typical mass of 64mg. It is suitable for applications requiring reliable performance in a wide temperature range. The product is RoHS compliant and is available in embossed taping for automated assembly, with minimum order quantities of 2000 pieces for oÜ180mm reels and 6000 pieces for oÜ330mm reels.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13967-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13967-2-ND
Ceramic Capacitors 490-13967-2-ND
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13967-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13967-1-ND
Ceramic Capacitors 490-13967-1-ND
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13967-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13967-6-ND
Ceramic Capacitors 490-13967-6-ND
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
220UF 2.5V Capacitor
60-GRM31CR60E227ME11L
220UF 2.5V Capacitor 60-GRM31CR60E227ME11L
CAP CER 220UF 2.5V X5R 1206 Product overview: GRM31CR60E227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60E227ME11 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 2.5V X5R 1206 Product overview: GRM31CR60E227ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CR60E227ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331143-GRM31CR60E227ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331143-GRM31CR60E227ME11L
Capacitors - Ceramic Capacitors 1331143-GRM31CR60E227ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1331143-GRM31CR60E22 7ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X5R Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13967-6,490-1396 7-2,490-13967-1 Base Product Number: GRM31CR60E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331143-GRM31CR60E227ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X5R
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13967-6,490-13967-2,490-13967-1
Base Product Number: GRM31CR60E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 220Uf, 2.5V, Mlcc, 1206; Capacitance Murata - 70AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Mlcc, 1206; Capacitance Murata
70AH6333
Cap, 220Uf, 2.5V, Mlcc, 1206; Capacitance Murata 70AH6333
CAP, 220UF, 2.5V, MLCC, 1206; Capacitance:220µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220UF, 2.5V, MLCC, 1206; Capacitance:220µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata - 13AJ0453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata
13AJ0453
Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata 13AJ0453
CAP, 220UF, 2.5V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220UF, 2.5V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CR60E227ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CR60E227ME11L
Ceramic Capacitors GRM31CR60E227ME11L
CAP CER 220UF 2.5V X5R 1206

CAP CER 220UF 2.5V X5R 1206

Supplier's Site Datasheet
CAP CER 220UF 2.5V X5R 1206 - 535-GRM31CR60E227ME11L - Utmel Electronic Limited
Hong Kong, China
CAP CER 220UF 2.5V X5R 1206
535-GRM31CR60E227ME11L
CAP CER 220UF 2.5V X5R 1206 535-GRM31CR60E227ME11L
CAP CER 220UF 2.5V X5R 1206

CAP CER 220UF 2.5V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13967-2-ND 490-13967-6-ND 60-GRM31CR60E227ME11L 1331143-GRM31CR60E227ME11L 70AH6333 13AJ0453 GRM31CR60E227ME11L 535-GRM31CR60E227ME11L
Product Name Ceramic Capacitors Ceramic Capacitors 220UF 2.5V Capacitor Capacitors - Ceramic Capacitors Cap, 220Uf, 2.5V, Mlcc, 1206; Capacitance Murata Cap, 220Uf, 2.5V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors CAP CER 220UF 2.5V X5R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details