Murata Electronics Ceramic Capacitors GRM31CE70G107MEA8K

Description
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CE70G107MEA8KDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CE70G107MEA8KCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CE70G107MEA8KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31CE70G107MEA8K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CE70G107MEA8K
Ceramic Capacitors GRM31CE70G107MEA8K
CAP

CAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31CE70G107MEA8KDKR-ND 490-GRM31CE70G107MEA8KCT-ND GRM31CE70G107MEA8K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details