CAP CER 100UF 4V X7U 1206 Product overview: GRM31CE70G107ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CE70G107ME39
Manufacturer: Murata Electronics
Win Source Part Number: 1331073-GRM31CE70G10
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7U
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-9966-6,GRM31CE70
Base Product Number: GRM31CE70G
RoHS Status: ROHS3 Compliant
4V 100uF X7U ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100UF 4V X7U 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31CE70G107ME39L | 1331073-GRM31CE70G107ME39L | GRM31CE70G107ME39L | GRM31CE70G107ME39L |
| Product Name | 100UF 4V Capacitor | Capacitors - Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |