Murata Electronics Ceramic Capacitors GRM31CD71H106KE11L

Description
10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31CD71H106KE11LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CD71H106KE11LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31CD71H106KE11LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 50V X7T 1206

CAP CER 10UF 50V X7T 1206

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CD71H106KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CD71H106KE11L
50V 10uF X7T ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X7T ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 62AK1696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
62AK1696
Cap, 10Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 62AK1696
CAP, 10UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM31CD71H106KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CD71H106KE11L
Ceramic Capacitors GRM31CD71H106KE11L
CAP CER 10UF 50V X7T 1206

CAP CER 10UF 50V X7T 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31CD71H106KE11LCT-ND 490-GRM31CD71H106KE11LDKR-ND GRM31CD71H106KE11L 62AK1696 GRM31CD71H106KE11L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details