Murata Power Solutions 22UF 16V Capacitor GRM31CC81C226ME15L

Description
CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-GRM31CC81C226ME15L
22UF 16V Capacitor 60-GRM31CC81C226ME15L
CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10754-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10754-2-ND
Ceramic Capacitors 490-10754-2-ND
22µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331095-GRM31CC81C226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331095-GRM31CC81C226ME15L
Capacitors - Ceramic Capacitors 1331095-GRM31CC81C226ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1331095-GRM31CC81C22 6ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM31CC81C226ME15L-N D,490-10754-2,490-10 754-1,490-10754-6 Base Product Number: GRM31CC81C Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331095-GRM31CC81C226ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM31CC81C226ME15L-ND,490-10754-2,490-10754-1,490-10754-6
Base Product Number: GRM31CC81C
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM31CC81C226ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81C226ME15L
Ceramic Capacitors GRM31CC81C226ME15L
CAP CER 22UF 16V X6S 1206

CAP CER 22UF 16V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31CC81C226ME15L 490-10754-2-ND 1331095-GRM31CC81C226ME15L GRM31CC81C226ME15L
Product Name 22UF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details