Murata Electronics Ceramic Capacitors GRM31CC81C226KE15L

Description
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13408-2-ND
Ceramic Capacitors 490-13408-2-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM31CC81C226KE15L
22UF 16V Capacitor 60-GRM31CC81C226KE15L
CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226KE15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 1206 Product overview: GRM31CC81C226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC81C226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC81C226KE15L - 872965-GRM31CC81C226KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC81C226KE15L
872965-GRM31CC81C226KE15L
Ceramic Capacitors - GRM31CC81C226KE15L 872965-GRM31CC81C226KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 872965-GRM31CC81C226 KE15L Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 22 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM31CC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q11663492, 490-13408-6, 490-13408-1, 490-13408-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872965-GRM31CC81C226KE15L
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 22 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM31CC81C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q11663492, 490-13408-6, 490-13408-1, 490-13408-2

Buy Now Datasheet
Ceramic Capacitors - GRM31CC81C226KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC81C226KE15L
Ceramic Capacitors GRM31CC81C226KE15L
CAP CER 22UF 16V X6S 1206

CAP CER 22UF 16V X6S 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CC81C226KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CC81C226KE15L
22uF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

22uF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13408-2-ND 60-GRM31CC81C226KE15L 872965-GRM31CC81C226KE15L GRM31CC81C226KE15L GRM31CC81C226KE15L
Product Name Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors - GRM31CC81C226KE15L Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details