Murata Electronics
Ceramic Capacitors
GRM31CC81A476ME44K
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-GRM31CC81A476ME44KTR-ND |
490-GRM31CC81A476ME44KDKR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
-55 to 105 C (-67 to 221 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
20 (+/- %)
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.00E-7 microF
View Details
6 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers