Murata Electronics 150UF 4V Capacitor GRM31CC80G157ME11L

Description
CAP CER 150UF 4V X6S 1206 Product overview: GRM31CC80G157ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G157ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 150UF 4V X6S 1206 Product overview: GRM31CC80G157ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G157ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 4V Capacitor
60-GRM31CC80G157ME11L
150UF 4V Capacitor 60-GRM31CC80G157ME11L
CAP CER 150UF 4V X6S 1206 Product overview: GRM31CC80G157ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G157ME11 L can be used for catalog matching and distributor lookup.

CAP CER 150UF 4V X6S 1206 Product overview: GRM31CC80G157ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC80G157ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31CC80G157ME11L - 807327-GRM31CC80G157ME11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CC80G157ME11L
807327-GRM31CC80G157ME11L
Ceramic Capacitors - GRM31CC80G157ME11L 807327-GRM31CC80G157ME11L
Manufacturer: Murata Electronics Win Source Part Number: 807327-GRM31CC80G157 ME11L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807327-GRM31CC80G157ME11L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM31CC80G157ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC80G157ME11L
Ceramic Capacitors GRM31CC80G157ME11L
CAP CER 150UF 4V X6S 1206

CAP CER 150UF 4V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM31CC80G157ME11L 807327-GRM31CC80G157ME11L GRM31CC80G157ME11L
Product Name 150UF 4V Capacitor Ceramic Capacitors - GRM31CC80G157ME11L Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details