Murata Electronics Ceramic Capacitors GRM31CC72A475KE11L

Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18620-6-ND
Ceramic Capacitors 490-18620-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18620-2-ND
Ceramic Capacitors 490-18620-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18620-1-ND
Ceramic Capacitors 490-18620-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1000266-GRM31CC72A475KE11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1000266-GRM31CC72A475KE11L
Capacitors - Ceramic Capacitors 1000266-GRM31CC72A475KE11L
Win Source Part Number: 1000266-GRM31CC72A47 5KE11L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-18620-1,490-1862 0-2,490-18620-6 Base Product Number: GRM31CC72A

Win Source Part Number: 1000266-GRM31CC72A475KE11L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-18620-1,490-18620-2,490-18620-6
Base Product Number: GRM31CC72A

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-GRM31CC72A475KE11L
4.7UF 100V Capacitor 60-GRM31CC72A475KE11L
CAP CER 4.7UF 100V X7S 1206 Product overview: GRM31CC72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC72A475KE11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1206 Product overview: GRM31CC72A475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CC72A475KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478145
MLCCs - Multilayer Ceramic Capacitors 2478145
Murata GRM31CC72A475KE11L

Murata GRM31CC72A475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478147P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478147P
MLCCs - Multilayer Ceramic Capacitors 2478147P
Murata GRM31CC72A475KE11L

Murata GRM31CC72A475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478147
MLCCs - Multilayer Ceramic Capacitors 2478147
Murata GRM31CC72A475KE11L

Murata GRM31CC72A475KE11L

Supplier's Site
Ceramic Capacitors - GRM31CC72A475KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31CC72A475KE11L
Ceramic Capacitors GRM31CC72A475KE11L
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31CC72A475KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31CC72A475KE11L
100V 4.7uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 4.7uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
66AJ7214
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 66AJ7214
CAP, 4.7UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
64AJ4422
Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 64AJ4422
CAP, 4.7UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18620-6-ND 490-18620-2-ND 1000266-GRM31CC72A475KE11L 60-GRM31CC72A475KE11L 2478145 GRM31CC72A475KE11L GRM31CC72A475KE11L 66AJ7214
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details