Murata Power Solutions SMD 1.5uF 50V Capacitor GRM31CB31H155KA87L

Description
Cap Ceramic 1.5uF 50V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31H155KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H155KA87 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1.5uF 50V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31H155KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H155KA87 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5uF 50V Capacitor
60-GRM31CB31H155KA87L
SMD 1.5uF 50V Capacitor 60-GRM31CB31H155KA87L
Cap Ceramic 1.5uF 50V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31H155KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H155KA87 L can be used for catalog matching and distributor lookup.

Cap Ceramic 1.5uF 50V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB31H155KA87L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H155KA87L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CB31H155KA87L - 973685-GRM31CB31H155KA87L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB31H155KA87L
973685-GRM31CB31H155KA87L
Ceramic Capacitors - GRM31CB31H155KA87L 973685-GRM31CB31H155KA87L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973685-GRM31CB31H155 KA87L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 1.5 µF Tolerance: 10 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973685-GRM31CB31H155KA87L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 1.5 µF
Tolerance: 10 %
Thickness: 1.6 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CB31H155KA87L 973685-GRM31CB31H155KA87L
Product Name SMD 1.5uF 50V Capacitor Ceramic Capacitors - GRM31CB31H155KA87L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details