Murata Power Solutions SMD 10uF 50V Capacitor GRM31CB31H106KA12L

Description
Cap Ceramic 10uF 50V B 10% SMD 1206 85C T/R Product overview: GRM31CB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H106KA12 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 50V B 10% SMD 1206 85C T/R Product overview: GRM31CB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H106KA12 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V Capacitor
60-GRM31CB31H106KA12L
SMD 10uF 50V Capacitor 60-GRM31CB31H106KA12L
Cap Ceramic 10uF 50V B 10% SMD 1206 85C T/R Product overview: GRM31CB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H106KA12 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 50V B 10% SMD 1206 85C T/R Product overview: GRM31CB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31H106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CB31H106KA12L - 966823-GRM31CB31H106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB31H106KA12L
966823-GRM31CB31H106KA12L
Ceramic Capacitors - GRM31CB31H106KA12L 966823-GRM31CB31H106KA12L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966823-GRM31CB31H106 KA12L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966823-GRM31CB31H106KA12L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.6 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V

Buy Now
50V 10uF B ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF B ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM31CB31H106KA12L 966823-GRM31CB31H106KA12L GRM31CB31H106KA12L
Product Name SMD 10uF 50V Capacitor Ceramic Capacitors - GRM31CB31H106KA12L Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details