Murata Power Solutions Capacitor GRM31CB31A476ME15L

Description
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM31CB31A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM31CB31A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM31CB31A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A476ME15 L can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM31CB31A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB31A476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM31CB31A476ME15L - 987557-GRM31CB31A476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB31A476ME15L
987557-GRM31CB31A476ME15L
Ceramic Capacitors - GRM31CB31A476ME15L 987557-GRM31CB31A476ME15L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987557-GRM31CB31A476 ME15L Termination: SMD/SMT Length: 3.2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.035 % Categories: Ceramic Capacitors Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987557-GRM31CB31A476ME15L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Thickness: 1.6 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 0.035 %
Categories: Ceramic Capacitors
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM31CB31A476ME15L 987557-GRM31CB31A476ME15L
Product Name Capacitor Ceramic Capacitors - GRM31CB31A476ME15L
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details