Murata Power Solutions Ceramic Capacitors - GRM31CB10J106KA01L GRM31CB10J106KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107289-GRM31CB10J10 6KA01L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 3.2 mm Voltage: 6.3 V Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V Dielectric: C0G Max Operating Temperature: 85 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107289-GRM31CB10J10 6KA01L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 3.2 mm Voltage: 6.3 V Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V Dielectric: C0G Max Operating Temperature: 85 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31CB10J106KA01L - 1107289-GRM31CB10J106KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31CB10J106KA01L
1107289-GRM31CB10J106KA01L
Ceramic Capacitors - GRM31CB10J106KA01L 1107289-GRM31CB10J106KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107289-GRM31CB10J10 6KA01L Termination: SMD/SMT Voltage Rating: 6.3 V Length: 3.2 mm Voltage: 6.3 V Capacitance: 10 µF Tolerance: 10 % Thickness: 1.6 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 1206 Voltage Rating (DC): 6.3 V Dielectric: C0G Max Operating Temperature: 85 °C Case Code (Metric): 3216

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107289-GRM31CB10J106KA01L
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 3.2 mm
Voltage: 6.3 V
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.6 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 6.3 V
Dielectric: C0G
Max Operating Temperature: 85 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 10uF 6.3V Capacitor
60-GRM31CB10J106KA01L
SMD 10uF 6.3V Capacitor 60-GRM31CB10J106KA01L
Cap Ceramic 10uF 6.3V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB10J106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB10J106KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 6.3V B 10% Pad SMD 1206 85Ž T/R Product overview: GRM31CB10J106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31CB10J106KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1107289-GRM31CB10J106KA01L 60-GRM31CB10J106KA01L
Product Name Ceramic Capacitors - GRM31CB10J106KA01L SMD 10uF 6.3V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details