Murata Electronics Ceramic Capacitors GRM31C7U2J392JW32L

Description
CAP CER 3900PF 630V U2J 1206
Request a Quote Datasheet
Description
CAP CER 3900PF 630V U2J 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31C7U2J392JW32LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 630V U2J 1206

CAP CER 3900PF 630V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C7U2J392JW32LTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C7U2J392JW32LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 630V U2J 1206

CAP CER 3900PF 630V U2J 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31C7U2J392JW32L
CAP CER 3900PF 630V U2J 1206

CAP CER 3900PF 630V U2J 1206

Supplier's Site
Ceramic Capacitors - GRM31C7U2J392JW32L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C7U2J392JW32L
Ceramic Capacitors GRM31C7U2J392JW32L
CAP CER 3900PF 630V U2J 1206

CAP CER 3900PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31C7U2J392JW32LDKR-ND 490-GRM31C7U2J392JW32LTR-ND GRM31C7U2J392JW32L GRM31C7U2J392JW32L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details