Murata Electronics Ceramic Capacitors GRM31C5C1H683JA01K

Description
CAP CER 0.068UF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31C5C1H683JA01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C1H683JA01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C1H683JA01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM31C5C1H683JA01K
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31C5C1H683JA01KCT-ND 490-GRM31C5C1H683JA01KDKR-ND GRM31C5C1H683JA01K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details