Murata Electronics Ceramic Capacitors GRM31C5C1H623JA01L

Description
0.062µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.062µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31C5C1H623JA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31C5C1H623JA01L-ND
Ceramic Capacitors GRM31C5C1H623JA01L-ND
0.062µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.062µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31C5C1H623JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H623JA01L
Ceramic Capacitors GRM31C5C1H623JA01L
CAP CER 0.062UF 50V C0G/NP0 1206

CAP CER 0.062UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31C5C1H623JA01L
CAP CER 0.062UF 50V C0G/NP0 1206

CAP CER 0.062UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM31C5C1H623JA01L-ND GRM31C5C1H623JA01L GRM31C5C1H623JA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0620 microF 0.0620 microF 0.0620 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers