Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31C5C1H104JA01L

Description
Murata GRM31C5C1H104JA01L
Request a Quote Datasheet
Description
Murata GRM31C5C1H104JA01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236603
MLCCs - Multilayer Ceramic Capacitors 7236603
Murata GRM31C5C1H104JA01L

Murata GRM31C5C1H104JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236603P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236603P
MLCCs - Multilayer Ceramic Capacitors 7236603P
Murata GRM31C5C1H104JA01L

Murata GRM31C5C1H104JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696207 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696207
MLCCs - Multilayer Ceramic Capacitors 1696207
Murata GRM31C5C1H104JA01L

Murata GRM31C5C1H104JA01L

Supplier's Site
Ceramic Capacitors - 490-6505-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6505-1-ND
Ceramic Capacitors 490-6505-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6505-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6505-2-ND
Ceramic Capacitors 490-6505-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6505-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6505-6-ND
Ceramic Capacitors 490-6505-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM31C5C1H104JA01L
0.1UF 50V Capacitor 60-GRM31C5C1H104JA01L
CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H104JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H104JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H104JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H104JA01L
Ceramic Capacitors GRM31C5C1H104JA01L
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Murata - 11AC3237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Murata
11AC3237
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Murata 11AC3237
CAP, 0.1µF, 50V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9935 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata
55Y9935
Smd Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata 55Y9935
SMD Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31C5C1H104JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31C5C1H104JA01L
50V 100nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236603 7236603P 490-6505-1-ND 490-6505-6-ND 60-GRM31C5C1H104JA01L GRM31C5C1H104JA01L 11AC3237 55Y9935 GRM31C5C1H104JA01L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Murata Smd Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers