Murata Electronics Ceramic Capacitors GRM31C5C1E104JA01L

Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1767-2-ND
Ceramic Capacitors 490-1767-2-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1767-6-ND
Ceramic Capacitors 490-1767-6-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1767-1-ND
Ceramic Capacitors 490-1767-1-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM31C5C1E104JA01L
0.1UF 25V Capacitor 60-GRM31C5C1E104JA01L
CAP CER 0.1UF 25V C0G/NP0 1206 Product overview: GRM31C5C1E104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1E104JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V C0G/NP0 1206 Product overview: GRM31C5C1E104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1E104JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1E104JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1E104JA01L
Ceramic Capacitors GRM31C5C1E104JA01L
CAP CER 0.1UF 25V C0G/NP0 1206

CAP CER 0.1UF 25V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf 25V, C0G, 5%, 1206; Capacitance Murata - 38K1706 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 25V, C0G, 5%, 1206; Capacitance Murata
38K1706
Ceramic Capacitor 0.1Uf 25V, C0G, 5%, 1206; Capacitance Murata 38K1706
CERAMIC CAPACITOR 0.1UF 25V, C0G, 5%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 25V, C0G, 5%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1767-2-ND 490-1767-6-ND 60-GRM31C5C1E104JA01L GRM31C5C1E104JA01L 38K1706
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf 25V, C0G, 5%, 1206; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers