Murata Power Solutions Ceramic Capacitors GRM31BR72J102KW01L

Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3506-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3506-6-ND
Ceramic Capacitors 490-3506-6-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3506-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3506-1-ND
Ceramic Capacitors 490-3506-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3506-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3506-2-ND
Ceramic Capacitors 490-3506-2-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 630V Capacitor
60-GRM31BR72J102KW01L
1000PF 630V Capacitor 60-GRM31BR72J102KW01L
CAP CER 1000PF 630V X7R 1206 Product overview: GRM31BR72J102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72J102KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V X7R 1206 Product overview: GRM31BR72J102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72J102KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31BR72J102KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR72J102KW01L
Ceramic Capacitors GRM31BR72J102KW01L
CAP CER 1000PF 630V X7R 1206

CAP CER 1000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3506-6-ND 490-3506-1-ND 60-GRM31BR72J102KW01L GRM31BR72J102KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details