Murata GRM31BR72E223KW01L
Murata GRM31BR72E223KW01L
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.022UF 250V X7R 1206 Product overview: GRM31BR72E223KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72E223KW01
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7588071 | 490-3536-2-ND | 490-3536-6-ND | 60-GRM31BR72E223KW01L |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 0.022UF 250V Capacitor |
| Technology | Multilayer | |||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose |