Murata Electronics Ceramic Capacitors GRM31BR72E153KW01L

Description
0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3535-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3535-1-ND
Ceramic Capacitors 490-3535-1-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3535-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3535-2-ND
Ceramic Capacitors 490-3535-2-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3535-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3535-6-ND
Ceramic Capacitors 490-3535-6-ND
0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31BR72E153KW01L - 1041811-GRM31BR72E153KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31BR72E153KW01L
1041811-GRM31BR72E153KW01L
Ceramic Capacitors - GRM31BR72E153KW01L 1041811-GRM31BR72E153KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041811-GRM31BR72E15 3KW01L Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041811-GRM31BR72E153KW01L
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.015UF 250V Capacitor
60-GRM31BR72E153KW01L
0.015UF 250V Capacitor 60-GRM31BR72E153KW01L
CAP CER 0.015UF 250V X7R 1206 Product overview: GRM31BR72E153KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72E153KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 250V X7R 1206 Product overview: GRM31BR72E153KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72E153KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31BR72E153KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR72E153KW01L
Ceramic Capacitors GRM31BR72E153KW01L
CAP CER 0.015UF 250V X7R 1206

CAP CER 0.015UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3535-1-ND 490-3535-6-ND 1041811-GRM31BR72E153KW01L 60-GRM31BR72E153KW01L GRM31BR72E153KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31BR72E153KW01L 0.015UF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details