Murata Electronics Ceramic Capacitors GRM31B5C2J681JW01L

Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5278-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5278-2-ND
Ceramic Capacitors 490-5278-2-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5278-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5278-6-ND
Ceramic Capacitors 490-5278-6-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5278-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5278-1-ND
Ceramic Capacitors 490-5278-1-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 630V Capacitor
60-GRM31B5C2J681JW01L
680PF 630V Capacitor 60-GRM31B5C2J681JW01L
CAP CER 680PF 630V C0G/NP0 1206 Product overview: GRM31B5C2J681JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31B5C2J681JW01 L can be used for catalog matching and distributor lookup.

CAP CER 680PF 630V C0G/NP0 1206 Product overview: GRM31B5C2J681JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31B5C2J681JW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - GRM31B5C2J681JW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31B5C2J681JW01L
Ceramic Capacitors GRM31B5C2J681JW01L
CAP CER 680PF 630V C0G/NP0 1206

CAP CER 680PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5278-2-ND 490-5278-6-ND 60-GRM31B5C2J681JW01L GRM31B5C2J681JW01L
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 630V Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers