Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31B5C2J102JW01L

Description
Murata GRM31B5C2J102JW01L
Request a Quote Datasheet
Description
Murata GRM31B5C2J102JW01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202844
MLCCs - Multilayer Ceramic Capacitors 8202844
Murata GRM31B5C2J102JW01L

Murata GRM31B5C2J102JW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202844P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202844P
MLCCs - Multilayer Ceramic Capacitors 8202844P
Murata GRM31B5C2J102JW01L

Murata GRM31B5C2J102JW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706082 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706082
MLCCs - Multilayer Ceramic Capacitors 1706082
Murata GRM31B5C2J102JW01L

Murata GRM31B5C2J102JW01L

Supplier's Site
Ceramic Capacitors - 490-5279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5279-1-ND
Ceramic Capacitors 490-5279-1-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5279-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5279-6-ND
Ceramic Capacitors 490-5279-6-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5279-2-ND
Ceramic Capacitors 490-5279-2-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31B5C2J102JW01L - 1041810-GRM31B5C2J102JW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31B5C2J102JW01L
1041810-GRM31B5C2J102JW01L
Ceramic Capacitors - GRM31B5C2J102JW01L 1041810-GRM31B5C2J102JW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041810-GRM31B5C2J10 2JW01L Packaging: Reel - TR Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041810-GRM31B5C2J102JW01L
Packaging: Reel - TR
Voltage Rating: 630V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
1000PF 630V Capacitor
60-GRM31B5C2J102JW01L
1000PF 630V Capacitor 60-GRM31B5C2J102JW01L
CAP CER 1000PF 630V C0G/NP0 1206 Product overview: GRM31B5C2J102JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31B5C2J102JW01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V C0G/NP0 1206 Product overview: GRM31B5C2J102JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31B5C2J102JW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31B5C2J102JW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31B5C2J102JW01L
Ceramic Capacitors GRM31B5C2J102JW01L
CAP CER 1000PF 630V C0G/NP0 1206

CAP CER 1000PF 630V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 1000Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 65AH7132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
65AH7132
Cap, 1000Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 65AH7132
CAP, 1000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5788 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5788
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5788
Multilayer Ceramic Capacitor, GRM Series, 1000 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1000 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202844 8202844P 490-5279-1-ND 490-5279-6-ND 1041810-GRM31B5C2J102JW01L 60-GRM31B5C2J102JW01L GRM31B5C2J102JW01L 65AH7132 48W5788
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31B5C2J102JW01L 1000PF 630V Capacitor Ceramic Capacitors Cap, 1000Pf, 630V, Mlcc, 1206 Rohs Compliant Murata Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details